Samsung logo

Samsung C32G75TQSR computer monitor 80 cm (31.5") 2560 x 1440 pixels 2K QLED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
320386
Info modified on:
12 Jun 2025, 07:37:23
Short summary description Samsung C32G75TQSR computer monitor 80 cm (31.5") 2560 x 1440 pixels 2K QLED Black:

Samsung C32G75TQSR, 80 cm (31.5"), 2560 x 1440 pixels, 2K, QLED, 1 ms, Black

Long summary description Samsung C32G75TQSR computer monitor 80 cm (31.5") 2560 x 1440 pixels 2K QLED Black:

Samsung C32G75TQSR. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: 2K, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.