Samsung logo

Samsung LC27RG50FQ computer monitor 68,6 cm (27") 1920 x 1080 pixels HD Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64793
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung LC27RG50FQ computer monitor 68,6 cm (27") 1920 x 1080 pixels HD Black, Grey:

Samsung LC27RG50FQ, 68,6 cm (27"), 1920 x 1080 pixels, HD, 4 ms, Black, Grey

Long summary description Samsung LC27RG50FQ computer monitor 68,6 cm (27") 1920 x 1080 pixels HD Black, Grey:

Samsung LC27RG50FQ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.