Samsung LC24F390FHE, 59,7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung LC24F390FHE. Display diagonal: 59,7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black