Samsung logo

Samsung M2 Portable, 750GB external hard drive 2.5" USB 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82898
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung M2 Portable, 750GB external hard drive 2.5" USB 2.0 Black:

Samsung M2 Portable, 750GB, 750 GB, 2.5", 2.0, Black

Long summary description Samsung M2 Portable, 750GB external hard drive 2.5" USB 2.0 Black:

Samsung M2 Portable, 750GB. HDD capacity: 750 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.