Samsung logo

Samsung HW-Q60R Black 5.1 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47393
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung HW-Q60R Black 5.1 channels 360 W:

Samsung HW-Q60R, 5.1 channels, 360 W, DTS 5.1, Dolby Digital 5.1, Active subwoofer, Wireless, 160 W

Long summary description Samsung HW-Q60R Black 5.1 channels 360 W:

Samsung HW-Q60R. Audio output channels: 5.1 channels, RMS rated power: 360 W, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, Recommended usage: TV, Audio formats supported: AAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 31 W, Subwoofer power consumption: 28 W, Power consumption (standby): 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.