Samsung logo

Samsung HW-N300/XN soundbar speaker Black 2.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51265
Info modified on:
02 Dec 2024, 03:31:55
Short summary description Samsung HW-N300/XN soundbar speaker Black 2.0 channels:

Samsung HW-N300/XN, 2.0 channels, DTS Digital Surround, Dolby Digital, Black, AAC, FLAC, MP3, WAV, Wired & Wireless, 15 W

Long summary description Samsung HW-N300/XN soundbar speaker Black 2.0 channels:

Samsung HW-N300/XN. Audio output channels: 2.0 channels, Audio decoders: DTS Digital Surround, Dolby Digital. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 15 W, Power consumption (standby): 0,45 W. Width: 641 mm, Depth: 107 mm, Height: 65 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.