Samsung logo

Samsung HW-M4500 Black 2.1 channels 260 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49692
Info modified on:
14 Mar 2024, 19:23:26
Short summary description Samsung HW-M4500 Black 2.1 channels 260 W:

Samsung HW-M4500, 2.1 channels, 260 W, DTS Digital Surround, Dolby Digital, 130 W, 8 Ω, 16,5 cm (6.5")

Long summary description Samsung HW-M4500 Black 2.1 channels 260 W:

Samsung HW-M4500. Audio output channels: 2.1 channels, RMS rated power: 260 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 130 W, Tweeter impedance: 8 Ω, Woofer diameter (imperial): 16,5 cm (6.5"). Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 130 W. Product colour: Black, Recommended usage: Universal, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.