Samsung logo

Samsung HW-K850 Black 3.1.2 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70404
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung HW-K850 Black 3.1.2 channels 360 W:

Samsung HW-K850, 3.1.2 channels, 360 W, DTS 5.1, Dolby Atmos, Dolby Digital Plus, Active subwoofer, Wireless, Black

Long summary description Samsung HW-K850 Black 3.1.2 channels 360 W:

Samsung HW-K850. Audio output channels: 3.1.2 channels, RMS rated power: 360 W, Audio decoders: DTS 5.1, Dolby Atmos, Dolby Digital Plus. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Soundbar power consumption: 43 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0,26 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.