Samsung logo

Samsung HW-H750 soundbar speaker Black 4.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104338
Info modified on:
26 Jul 2019, 08:44:36
Short summary description Samsung HW-H750 soundbar speaker Black 4.1 channels 320 W:

Samsung HW-H750, 4.1 channels, 320 W, Dolby Digital, DTS, 160 W, Wireless, 160 W

Long summary description Samsung HW-H750 soundbar speaker Black 4.1 channels 320 W:

Samsung HW-H750. Audio output channels: 4.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.