Samsung logo

Samsung HW-H551 Silver 2.1 channels 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107547
Info modified on:
27 Mar 2020, 09:45:38
Short summary description Samsung HW-H551 Silver 2.1 channels 320 W:

Samsung HW-H551, 2.1 channels, 320 W, Dolby Digital, DTS, 160 W, Active subwoofer, 160 W

Long summary description Samsung HW-H551 Silver 2.1 channels 320 W:

Samsung HW-H551. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 160 W. Product colour: Silver, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, Bluetooth version: 2.0+EDR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.