Samsung logo

Samsung HW-F450 Black 2.1 channels 280 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102580
Info modified on:
27 Mar 2020, 09:45:38
Short summary description Samsung HW-F450 Black 2.1 channels 280 W:

Samsung HW-F450, 2.1 channels, 280 W, Active subwoofer, Wireless, 120 W, 4 Ω

Long summary description Samsung HW-F450 Black 2.1 channels 280 W:

Samsung HW-F450. Audio output channels: 2.1 channels, RMS rated power: 280 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 120 W. Product colour: Black, Recommended usage: Home theatre, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Power source: AC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.