Samsung logo

Samsung HW-F350 Black 2.1 channels 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160933
Info modified on:
02 May 2019, 13:20:23
Short summary description Samsung HW-F350 Black 2.1 channels 120 W:

Samsung HW-F350, 2.1 channels, 120 W, Dolby Digital, DTS, Active subwoofer, Black, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-F350 Black 2.1 channels 120 W:

Samsung HW-F350. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired. Power source: AC, Power consumption (typical): 23 W, Power consumption (standby): 0,45 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.