Samsung logo

Samsung HW-C770S home cinema system 7.1 channels 990 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114585
Info modified on:
22 Jun 2018, 23:50:21
Short summary description Samsung HW-C770S home cinema system 7.1 channels 990 W Black:

Samsung HW-C770S, Blu-Ray, 7.1 channels, 990 W, Active subwoofer, 207,5 x 68,5 x 90 mm, 6,7 kg

Long summary description Samsung HW-C770S home cinema system 7.1 channels 990 W Black:

Samsung HW-C770S. Optical disc player type: Blu-Ray. Audio output channels: 7.1 channels, RMS rated power: 990 W. Subwoofer type: Active subwoofer. Front speaker dimensions (WxDxH): 207,5 x 68,5 x 90 mm, Front speaker weight: 6,7 kg, Center speaker dimensions (WxDxH): 74,5 x 68,5 x 360 mm. Package width: 981 mm, Package depth: 465 mm, Package height: 404 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.