Samsung logo

Samsung HT-J5530K home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133191
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-J5530K home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5530K, Blu-Ray player, DVD+RW, BD, DVD-RW, DVD+R, DVD-R, Blu-Ray video, 1 discs, AVCHD, 5.1 channels

Long summary description Samsung HT-J5530K home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5530K. Optical disc player type: Blu-Ray player, Disc types supported: DVD+RW, BD, DVD-RW, DVD+R, DVD-R, Playback disc formats: Blu-Ray video. Video formats supported: AVCHD. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, DTS-HD Master Audio, Dolby Digital Plus, DTS 96/24, Dolby TrueHD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.