Samsung HG55NF690UFXZA, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
Samsung HG55NF690UFXZA. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black