Samsung logo

Samsung HG43BU800 109,2 cm (43") 4K Ultra HD Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19025
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Samsung HG43BU800 109,2 cm (43") 4K Ultra HD Black 20 W:

Samsung HG43BU800, 109,2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Mega Contrast

Long summary description Samsung HG43BU800 109,2 cm (43") 4K Ultra HD Black 20 W:

Samsung HG43BU800. Display diagonal: 109,2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), On Screen Display (OSD) languages: English. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.