Samsung logo

Samsung 26'' HA470 66 cm (26") HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136807
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 26'' HA470 66 cm (26") HD Black 300 cd/m²:

Samsung 26'' HA470, 66 cm (26"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung 26'' HA470 66 cm (26") HD Black 300 cd/m²:

Samsung 26'' HA470. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Motion interpolation technology: CMR (Clear Motion Rate) 100, Display brightness: 300 cd/m², Response time: 8,5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.