Samsung logo

Samsung S8000 Jet 7,87 cm (3.1") 110 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82426
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S8000 Jet 7,87 cm (3.1") 110 g Black:

Samsung S8000 Jet, Bar, Single SIM, 7,87 cm (3.1"), 5 MP, 1100 mAh, Black

Long summary description Samsung S8000 Jet 7,87 cm (3.1") 110 g Black:

Samsung S8000 Jet. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,87 cm (3.1"), Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 422 h. Weight: 110 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.