Samsung logo

Samsung Galaxy Ace Plus GT-S7500 9,27 cm (3.65") Single SIM Android 2.3 3G Micro-USB B 4 GB 1300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94001
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Ace Plus GT-S7500 9,27 cm (3.65") Single SIM Android 2.3 3G Micro-USB B 4 GB 1300 mAh White:

Samsung Galaxy Ace Plus GT-S7500, 9,27 cm (3.65"), 320 x 480 pixels, 4 GB, 5 MP, Android 2.3, White

Long summary description Samsung Galaxy Ace Plus GT-S7500 9,27 cm (3.65") Single SIM Android 2.3 3G Micro-USB B 4 GB 1300 mAh White:

Samsung Galaxy Ace Plus GT-S7500. Display diagonal: 9,27 cm (3.65"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: White. Weight: 115 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.