Samsung logo

Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69401
Info modified on:
27 Feb 2024, 15:01:47
Short summary description Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black:

Samsung Galaxy Ace GT-S5830, 8,89 cm (3.5"), 480 x 320 pixels, 0,8 GHz, 5 MP, Android 2.3, Black

Long summary description Samsung Galaxy Ace GT-S5830 8,89 cm (3.5") Single SIM Android 2.3 3G 1350 mAh Black:

Samsung Galaxy Ace GT-S5830. Display diagonal: 8,89 cm (3.5"), Display resolution: 480 x 320 pixels. Processor frequency: 0,8 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1350 mAh. Product colour: Black. Weight: 113 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.