Samsung logo

Samsung GT-S3600 black 5,59 cm (2.2") 105 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39849
Info modified on:
26 Feb 2024, 15:08:51
Short summary description Samsung GT-S3600 black 5,59 cm (2.2") 105 g:

Samsung GT-S3600 black, Clamshell, 5,59 cm (2.2"), 1,3 MP, Bluetooth, 880 mAh, Black

Long summary description Samsung GT-S3600 black 5,59 cm (2.2") 105 g:

Samsung GT-S3600 black. Form factor: Clamshell. Display diagonal: 5,59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery capacity: 880 mAh, Standby time (2G): 300 h. Weight: 105 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.