Samsung logo

Samsung Ch@t 335 6,1 cm (2.4") 93 g Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58982
Info modified on:
26 Feb 2024, 15:20:53
Short summary description Samsung Ch@t 335 6,1 cm (2.4") 93 g Gold:

Samsung Ch@t 335, Bar, Single SIM, 6,1 cm (2.4"), 2 MP, Bluetooth, Gold

Long summary description Samsung Ch@t 335 6,1 cm (2.4") 93 g Gold:

Samsung Ch@t 335. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 520 h. Weight: 93 g. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.