Samsung logo

Samsung Galaxy Note 10.1 3G 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31647
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 10.1 3G 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Note 10.1, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey

Long summary description Samsung Galaxy Note 10.1 3G 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Note 10.1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,4 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 600 g. Operating system installed: Android. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.