Samsung logo

Samsung Galaxy S III 4G GT-I9305 12,2 cm (4.8") Single SIM Android 4.1 Micro-USB 2 GB 2100 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21088
Info modified on:
27 Feb 2024, 14:32:20
Short summary description Samsung Galaxy S III 4G GT-I9305 12,2 cm (4.8") Single SIM Android 4.1 Micro-USB 2 GB 2100 mAh Grey:

Samsung Galaxy S III 4G GT-I9305, 12,2 cm (4.8"), 1280 x 720 pixels, 2 GB, 8 MP, Android 4.1, Grey

Long summary description Samsung Galaxy S III 4G GT-I9305 12,2 cm (4.8") Single SIM Android 4.1 Micro-USB 2 GB 2100 mAh Grey:

Samsung Galaxy S III 4G GT-I9305. Display diagonal: 12,2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,4 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2100 mAh. Product colour: Grey. Weight: 133 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.