Samsung logo

Samsung Galaxy S I9003 8,13 cm (3.2") Single SIM 1440 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52575
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S I9003 8,13 cm (3.2") Single SIM 1440 mAh Black:

Samsung Galaxy S I9003, 8,13 cm (3.2"), 5 MP, Black

Long summary description Samsung Galaxy S I9003 8,13 cm (3.2") Single SIM 1440 mAh Black:

Samsung Galaxy S I9003. Display diagonal: 8,13 cm (3.2"). Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1440 mAh. Product colour: Black. Weight: 125 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.