Samsung logo

Samsung Galaxy W GT-I7500 8,13 cm (3.2") 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68205
Info modified on:
27 Feb 2024, 13:48:06
Short summary description Samsung Galaxy W GT-I7500 8,13 cm (3.2") 1500 mAh Black:

Samsung Galaxy W GT-I7500, 8,13 cm (3.2"), 320 x 480 pixels, 0,528 GHz, Black

Long summary description Samsung Galaxy W GT-I7500 8,13 cm (3.2") 1500 mAh Black:

Samsung Galaxy W GT-I7500. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0,528 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.