Samsung E2550, Slider, Single SIM, 5,08 cm (2"), 1,3 MP, 800 mAh, Black
Samsung E2550. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 570 h. Weight: 87,7 g. Product colour: Black