Samsung logo

Samsung GQ85QN1EFAU 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233
Info modified on:
08 May 2025, 09:27:16
Short summary description Samsung GQ85QN1EFAU 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ85QN1EFAU, 2,16 m (85"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ85QN1EFAU 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ85QN1EFAU. Display diagonal: 2,16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.