Samsung logo

Samsung GQ75QN85AAT 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36763
Info modified on:
02 Jun 2025, 05:35:57
Short summary description Samsung GQ75QN85AAT 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ75QN85AAT, 190,5 cm (75"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ75QN85AAT 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ75QN85AAT. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300. Digital signal format system: DVB. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.