Samsung logo

Samsung GQ65QN90AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45468
Info modified on:
27 May 2024, 14:31:08
Short summary description Samsung GQ65QN90AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung GQ65QN90AAT, 165,1 cm (65"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung GQ65QN90AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung GQ65QN90AAT. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.