Samsung logo

Samsung GQ55QN94BAT 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16864
Info modified on:
04 Mar 2025, 15:50:08
Short summary description Samsung GQ55QN94BAT 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:

Samsung GQ55QN94BAT, 139,7 cm (55"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Carbon, Silver

Long summary description Samsung GQ55QN94BAT 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:

Samsung GQ55QN94BAT. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4600, Response time: 6,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Carbon, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.