Samsung GP-N200HAHHD, Wireless, 20 - 20000 Hz, Calls/Music, 15,6 g, Headset, Black
Samsung GP-N200HAHHD. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 15,6 g. Product colour: Black