Samsung logo

Samsung Galaxy M20 SM-M205F 16 cm (6.3") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80928
Info modified on:
27 Feb 2024, 15:02:13
Short summary description Samsung Galaxy M20 SM-M205F 16 cm (6.3") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

Samsung Galaxy M20 SM-M205F, 16 cm (6.3"), 1080 x 2340 pixels, 3 GB, 32 GB, 13 MP, Blue

Long summary description Samsung Galaxy M20 SM-M205F 16 cm (6.3") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

Samsung Galaxy M20 SM-M205F. Display diagonal: 16 cm (6.3"), Display resolution: 1080 x 2340 pixels. Processor frequency: 1,8 GHz, Processor family: Samsung Exynos, Processor model: 7904. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 186 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.