Samsung logo

Samsung FQ215G001 oven 42 L Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54579
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Samsung FQ215G001 oven 42 L Black:

Samsung FQ215G001, Small, Electric, 42 L, 42 L, 3000 W, 900 W

Long summary description Samsung FQ215G001 oven 42 L Black:

Samsung FQ215G001. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 42 L. Product colour: Black, Control type: Touch, Display type: LED. Clock type: Electronic, Timer type: Digital. Width: 595 mm, Depth: 520 mm, Height: 460 mm. Package width: 694 mm, Package depth: 624 mm, Package height: 572 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.