Samsung logo

Samsung Wind-Free Elite AR12TXCAAWKNEU + AR12TXCAAWKXEU Split system White

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100112
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung Wind-Free Elite AR12TXCAAWKNEU + AR12TXCAAWKXEU Split system White:

Samsung Wind-Free Elite AR12TXCAAWKNEU + AR12TXCAAWKXEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 3500 W, Mono split, 40 m²

Long summary description Samsung Wind-Free Elite AR12TXCAAWKNEU + AR12TXCAAWKXEU Split system White:

Samsung Wind-Free Elite AR12TXCAAWKNEU + AR12TXCAAWKXEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+++, Energy efficiency class (heating) (Warmer heating season): A+++, Annual energy consumption (cooling): 144 kWh. Indoor unit sound power level: 58 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 16 dB. Outdoor unit sound power level: 62 dB, Outdoor unit noise level: 46 dB, Outdoor unit width: 79 cm. Energy efficiency class (cooling): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.