Samsung logo

Samsung EP-WG900P Smartphone Black, White USB Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung EP-WG900P Smartphone Black, White USB Indoor:

Samsung EP-WG900P, Indoor, USB, 5,3 V, 1 m, Black, White

Long summary description Samsung EP-WG900P Smartphone Black, White USB Indoor:

Samsung EP-WG900P. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone. Input voltage: 5.3 V, Maximum output voltage: 5,3 V. Cable length: 1 m, Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.