Samsung logo

Samsung EP-TA10EWE Tablet White AC Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174945
Info modified on:
13 Nov 2024, 17:47:09
Short summary description Samsung EP-TA10EWE Tablet White AC Indoor:

Samsung EP-TA10EWE, Indoor, AC, 5,3 V, 2 A, 1,5 m, White

Long summary description Samsung EP-TA10EWE Tablet White AC Indoor:

Samsung EP-TA10EWE. Charger type: Indoor, Power source type: AC, Charger compatibility: Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5,3 V, AC adapter output current: 2 A. Cable length: 1,5 m, Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.