Samsung logo

Samsung EJ-FT830 QWERTY Pogo Pin Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23940
Info modified on:
29 Sept 2021, 13:45:48
Short summary description Samsung EJ-FT830 QWERTY Pogo Pin Black:

Samsung EJ-FT830, QWERTY, Samsung, Galaxy Tab S4, Black, 26,7 cm (10.5"), Shock resistant, Dust resistant, Scratch resistant

Long summary description Samsung EJ-FT830 QWERTY Pogo Pin Black:

Samsung EJ-FT830. Keyboard layout: QWERTY. Brand compatibility: Samsung, Compatibility: Galaxy Tab S4, Product colour: Black. Connectivity technology: Docking, Device interface: Pogo Pin. Width: 251,1 mm, Depth: 7,8 mm, Height: 169,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.