Samsung EF-RN985, Cover, Samsung, Galaxy Note20 Ultra, 17,5 cm (6.9"), Black
Samsung EF-RN985. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Note20 Ultra, Maximum screen size: 17,5 cm (6.9"), Surface coloration: Monochromatic, Product colour: Black, Desktop stand