Samsung logo

Samsung WB WB2100 1/2.3" Bridge camera 16,38 MP CMOS 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108120
Info modified on:
08 Feb 2022, 19:32:40
Short summary description Samsung WB WB2100 1/2.3" Bridge camera 16,38 MP CMOS 4608 x 3456 pixels Black:

Samsung WB WB2100, 16,38 MP, 4608 x 3456 pixels, CMOS, 35x, Full HD, Black

Long summary description Samsung WB WB2100 1/2.3" Bridge camera 16,38 MP CMOS 4608 x 3456 pixels Black:

Samsung WB WB2100. Camera type: Bridge camera, Megapixel: 16,38 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 12800. Optical zoom: 35x, Digital zoom: 2x, Focal length range: 4.62 - 152.48 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 74 MB. Weight: 503 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.