Samsung logo

Samsung ST ST100 1/2.3" Compact camera 14,4 MP CCD 4320 x 3240 pixels Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12788
Info modified on:
10 Feb 2022, 11:37:43
Short summary description Samsung ST ST100 1/2.3" Compact camera 14,4 MP CCD 4320 x 3240 pixels Gold:

Samsung ST ST100, 14,4 MP, 4320 x 3240 pixels, CCD, 5x, HD, Gold

Long summary description Samsung ST ST100 1/2.3" Compact camera 14,4 MP CCD 4320 x 3240 pixels Gold:

Samsung ST ST100. Camera type: Compact camera, Megapixel: 14,4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8,89 cm (3.5"), Touchscreen. PictBridge. Weight: 135 g. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.