Samsung logo

Samsung SL SL50 1/2.33" Compact camera 10,2 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75712
Info modified on:
10 Feb 2022, 11:18:56
Short summary description Samsung SL SL50 1/2.33" Compact camera 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung SL SL50, 10,2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 5x, Black

Long summary description Samsung SL SL50 1/2.33" Compact camera 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung SL SL50. Camera type: Compact camera, Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 135 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.