Samsung logo

Samsung PL PL50 1/2.33" Compact camera 10,3 MP CCD 3648 x 2736 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50868
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL50 1/2.33" Compact camera 10,3 MP CCD 3648 x 2736 pixels Grey:

Samsung PL PL50, 10,3 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Grey

Long summary description Samsung PL PL50 1/2.33" Compact camera 10,3 MP CCD 3648 x 2736 pixels Grey:

Samsung PL PL50. Camera type: Compact camera, Megapixel: 10,3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 9 MB. PictBridge. Weight: 116,1 g. Product colour: Grey

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.