Samsung logo

Samsung NV NV9 1/2.33" 10,2 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39788
Info modified on:
04 Apr 2019, 09:06:32
Short summary description Samsung NV NV9 1/2.33" 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung NV NV9, 10,2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 5x, Black

Long summary description Samsung NV NV9 1/2.33" 10,2 MP CCD 3648 x 2736 pixels Black:

Samsung NV NV9. Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.8 - 34 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 139,4 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.