Samsung logo

Samsung L L200 10,2 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65087
Info modified on:
04 Apr 2019, 09:00:33
Short summary description Samsung L L200 10,2 MP CCD 3648 x 2736 pixels Silver:

Samsung L L200, 10,2 MP, 3648 x 2736 pixels, CCD, 5x, Silver

Long summary description Samsung L L200 10,2 MP CCD 3648 x 2736 pixels Silver:

Samsung L L200. Megapixel: 10,2 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6,35 cm (2.5"). Internal memory: 10 MB. PictBridge. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.