Samsung logo

Samsung L100 1/2.5" 8,2 MP CCD 3264 x 2448 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L100 1/2.5" 8,2 MP CCD 3264 x 2448 pixels Silver:

Samsung L100, 8,2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung L100 1/2.5" 8,2 MP CCD 3264 x 2448 pixels Silver:

Samsung L100. Megapixel: 8,2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6,35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 114 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.