Samsung logo

Samsung ES ES60 1/2.33" Compact camera 12,3 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67893
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES ES60 1/2.33" Compact camera 12,3 MP CCD 4000 x 3000 pixels Black:

Samsung ES ES60, 12,3 MP, 4000 x 3000 pixels, 1/2.33", CCD, 3x, Black

Long summary description Samsung ES ES60 1/2.33" Compact camera 12,3 MP CCD 4000 x 3000 pixels Black:

Samsung ES ES60. Camera type: Compact camera, Megapixel: 12,3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 11 MB. PictBridge. Weight: 116 g. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.