Samsung EB-U1200, 10000 mAh, Wireless charging, 15 W, Silver
Samsung EB-U1200. Battery capacity: 10000 mAh. USB Type-A output ports: 1. Wireless charging. Total output power: 15 W, Output current: 2 A. Product colour: Silver