Samsung EB-BG388B, Battery, Samsung, Lithium-Ion (Li-Ion), 2200 mAh, 50,7 mm, 55 mm
Samsung EB-BG388B. Product type: Battery, Brand compatibility: Samsung, Battery technology: Lithium-Ion (Li-Ion). Width: 50,7 mm, Height: 55 mm, Depth: 5,75 mm. Compatible products: SM-G388F, Galaxy Xcover 3