Samsung logo

Samsung DW60J9970BB Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98479
Info modified on:
27 May 2024, 13:02:13
Short summary description Samsung DW60J9970BB Fully built-in 14 place settings:

Samsung DW60J9970BB, Fully built-in, Full size (60 cm), Stainless steel, Touch, 14 place settings, 41 dB

Long summary description Samsung DW60J9970BB Fully built-in 14 place settings:

Samsung DW60J9970BB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 41 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 10,7 L, Energy efficiency scale: A++ to D, Energy consumption per cycle: 0,936 kWh. Width: 598 mm, Depth: 575 mm, Height: 817 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.